Belden Inc. Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden 83043-1000-2

Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden - 87K1684 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden
87K1684
Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden 87K1684
HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 30AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1684
Product Name Hook Up Wire, 1000Ft, 30Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details