Belden Inc. Hook Up Wire, 500Ft, 16Awg, Copper, Black; Jacket Material Belden 83030 010500

Description
HOOK UP WIRE, 500FT, 16AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg, Copper, Black; Jacket Material Belden - 02F5433 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg, Copper, Black; Jacket Material Belden
02F5433
Hook Up Wire, 500Ft, 16Awg, Copper, Black; Jacket Material Belden 02F5433
HOOK UP WIRE, 500FT, 16AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG, COPPER, BLACK; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5433
Product Name Hook Up Wire, 500Ft, 16Awg, Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details