Belden Inc. WIRE, HOOK UP, HIGH TEMPERATURE, 16AWG,STRANDED, TFE TEFLON, 300V, UL 1180 WHIT 83030 009100

Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.
Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, HIGH TEMPERATURE, 16AWG,STRANDED, TFE TEFLON, 300V, UL 1180 WHIT - 70003245 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, HIGH TEMPERATURE, 16AWG,STRANDED, TFE TEFLON, 300V, UL 1180 WHIT
70003245
WIRE, HOOK UP, HIGH TEMPERATURE, 16AWG,STRANDED, TFE TEFLON, 300V, UL 1180 WHIT 70003245
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003245
Product Name WIRE, HOOK UP, HIGH TEMPERATURE, 16AWG,STRANDED, TFE TEFLON, 300V, UL 1180 WHIT
Approvals UL Listing Mark; UL Listed, CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 104055-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers