Belden Inc. Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden 83030 0011000

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden - 02F5434 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden
02F5434
Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden 02F5434
HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5434
Product Name Hook Up Wire, 1000Ft, 16Awg Copper Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details