Belden Inc. Hook Up Wire, 500Ft, 18Awg, Copper, White; Jacket Material Belden 83029 009500

Description
HOOK UP WIRE, 500FT, 18AWG, COPPER, WHITE; Jacket Material:HTF Thermoelastomer; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 18AWG, COPPER, WHITE; Jacket Material:HTF Thermoelastomer; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 18Awg, Copper, White; Jacket Material Belden - 02F5913 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 18Awg, Copper, White; Jacket Material Belden
02F5913
Hook Up Wire, 500Ft, 18Awg, Copper, White; Jacket Material Belden 02F5913
HOOK UP WIRE, 500FT, 18AWG, COPPER, WHITE; Jacket Material:HTF Thermoelastomer; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 18AWG, COPPER, WHITE; Jacket Material:HTF Thermoelastomer; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5913
Product Name Hook Up Wire, 500Ft, 18Awg, Copper, White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 3.0 GHz, 6.0 ft. (1.83m) - CBL-6NM-75+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details