Belden Inc. Cable Assembly 83029 0071000

Description
Hook-up Wire 18AWG 1C TFE 1000ft SPOOL VIOLET Product overview: 83029 0071000 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-83029 0071000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hook-up Wire 18AWG 1C TFE 1000ft SPOOL VIOLET Product overview: 83029 0071000 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-83029 0071000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 474-83029 0071000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
474-83029 0071000
Cable Assembly 474-83029 0071000
Hook-up Wire 18AWG 1C TFE 1000ft SPOOL VIOLET Product overview: 83029 0071000 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-83029 0071000 can be used for catalog matching and distributor lookup.

Hook-up Wire 18AWG 1C TFE 1000ft SPOOL VIOLET Product overview: 83029 0071000 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-83029 0071000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1037930-83029 0071000
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1037930-83029 0071000
Win Source Part Number: 1037930-83029 0071000 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/5 Features: High Temperature Package: Spool Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1180 Conductor Strand: 19/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.078" (1.98mm) Jacket Color: Violet Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): 83029 0051000; 1555 RD005; 1555 BK005; 1555 BR005; 8522 002100083029-007-100 0; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL5060-1000 Base Product Number: 83029

Win Source Part Number: 1037930-83029 0071000
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878/5
Features: High Temperature
Package: Spool
Wire Gauge: 18 AWG
Length: 1000.0' (304.8m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: UL Style 1180
Conductor Strand: 19/30
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter: 0.078" (1.98mm)
Jacket Color: Violet
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Temperature Range - Operating: -70°C ~ 200°C
Alternative Parts (Cross-Reference): 83029 0051000; 1555 RD005; 1555 BK005; 1555 BR005; 8522 002100083029-007-1000;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL5060-1000
Base Product Number: 83029

Buy Now Datasheet
Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden - 02F5921 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden
02F5921
Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden 02F5921
HOOK UP WIRE, 1000FT 18AWG COPPER PURPLE; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 18AWG COPPER PURPLE; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 474-83029 0071000 1037930-83029 0071000 02F5921
Product Name Cable Assembly Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 1000Ft 18Awg Copper Purple; Jacket Material Belden
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers