Belden Inc. Cables, Wires - Single Conductor Cables (Hook-Up Wire) 83029 006100

Description
Win Source Part Number: 1037929-83029 006100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/5 Features: High Temperature Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1180 Conductor Strand: 19/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.078" (1.98mm) Jacket Color: Blue Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): 83029 002100; 83029 001100; 5877 WH005; 5877 BR005; 5877 BL005; 83029 00510083029-006-100; 83029-006100; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1605-100 Base Product Number: 83029
Request a Quote Datasheet
Description
Win Source Part Number: 1037929-83029 006100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/5 Features: High Temperature Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1180 Conductor Strand: 19/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.078" (1.98mm) Jacket Color: Blue Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): 83029 002100; 83029 001100; 5877 WH005; 5877 BR005; 5877 BL005; 83029 00510083029-006-100; 83029-006100; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1605-100 Base Product Number: 83029
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1037929-83029 006100
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1037929-83029 006100
Win Source Part Number: 1037929-83029 006100 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-16878/5 Features: High Temperature Package: Spool Wire Gauge: 18 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 300V Standard Package: 1 Ratings: UL Style 1180 Conductor Strand: 19/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.078" (1.98mm) Jacket Color: Blue Jacket (Insulation) Thickness: 0.015" (0.38mm) Temperature Range - Operating: -70°C ~ 200°C Alternative Parts (Cross-Reference): 83029 002100; 83029 001100; 5877 WH005; 5877 BR005; 5877 BL005; 83029 00510083029-006-100; 83029-006100; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Belden Inc. Other Names: BEL1605-100 Base Product Number: 83029

Win Source Part Number: 1037929-83029 006100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878/5
Features: High Temperature
Package: Spool
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: UL Style 1180
Conductor Strand: 19/30
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter: 0.078" (1.98mm)
Jacket Color: Blue
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Temperature Range - Operating: -70°C ~ 200°C
Alternative Parts (Cross-Reference): 83029 002100; 83029 001100; 5877 WH005; 5877 BR005; 5877 BL005; 83029 00510083029-006-100; 83029-006100;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL1605-100
Base Product Number: 83029

Buy Now Datasheet
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Belden - 02F5903 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Belden
02F5903
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Belden 02F5903
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1037929-83029 006100 02F5903
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, double-end, for Latches - G125-FC11605L0-0920F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details