Belden Inc. WIRE, HOOK UP, HIGH TEMPERATURE, 18AWG,STRANDED, TFE TEFLON, 300V, UL 1180 YELL 83029 004100

Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.
Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, HIGH TEMPERATURE, 18AWG,STRANDED, TFE TEFLON, 300V, UL 1180 YELL - 70003239 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, HIGH TEMPERATURE, 18AWG,STRANDED, TFE TEFLON, 300V, UL 1180 YELL
70003239
WIRE, HOOK UP, HIGH TEMPERATURE, 18AWG,STRANDED, TFE TEFLON, 300V, UL 1180 YELL 70003239
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003239
Product Name WIRE, HOOK UP, HIGH TEMPERATURE, 18AWG,STRANDED, TFE TEFLON, 300V, UL 1180 YELL
Approvals UL Listing Mark; UL Listed, CE Marked
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Lead Wire, Shielded - 2103 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Nominal Diameter 0.0860 to 0.1040 inch (2.18 to 2.64 mm)
Rated Temperature 1093 C (2000 F)
View Details
Hook Up Wire - 102642-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details