Hook-up Wire 18AWG 1C TFE 100ft SPOOL RED Product overview: 83029 002100 from Belden Wire & Cable is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-83029 002100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1037928-83029 002100
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-16878/5
Features: High Temperature
Package: Spool
Wire Gauge: 18 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 300V
Standard Package: 1
Ratings: UL Style 1180
Conductor Strand: 19/30
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter: 0.078" (1.98mm)
Jacket Color: Red
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Temperature Range - Operating: -70°C ~ 200°C
Alternative Parts (Cross-Reference): 5877 WH005; 5877 SL005; 5877 GR005; 83029 005100; 83029 006100; 83029 00710083029-002-100;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Belden Inc.
Other Names: BEL1228-100
Base Product Number: 83029
HOOK UP WIRE, 100FT, 18AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 474-83029 002100 | 1037928-83029 002100 | 87K2752 |
| Product Name | Cable Assembly | Cables, Wires - Single Conductor Cables (Hook-Up Wire) | Hook Up Wire, 100Ft, 18Awg, Copper, Red; Jacket Material Belden |
| Cable Length | 100 ft (305 dm) |