The Hook Up Wire, 1000Ft 20Awg Copper Orange, features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene
HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5890 |
| Product Name | Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Belden |
| Standards / Certifications | RoHS |