Belden Inc. Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden 83027 009100

Description
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden - 02F5860 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden
02F5860
Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden 02F5860
HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5860
Product Name Hook Up Wire, 100Ft, 20Awg Copper, White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details