Belden Inc. Hook Up Wire, 1000Ft, 20Awg Copper, Blue; Jacket Material Belden 83027 0061000

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper, Blue; Jacket Material Belden - 87K1659 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper, Blue; Jacket Material Belden
87K1659
Hook Up Wire, 1000Ft, 20Awg Copper, Blue; Jacket Material Belden 87K1659
HOOK UP WIRE, 1000FT, 20AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1659
Product Name Hook Up Wire, 1000Ft, 20Awg Copper, Blue; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24292-MM-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Circular Cable Assemblies - 2171-NEBC-D8W4-ES-2-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
View Details