HOOK UP WIRE, 1000FT, 20AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1658 |
| Product Name | Hook Up Wire, 1000Ft, 20Awg Copper Green; Jacket Material Belden |
| Standards / Certifications | RoHS |