Belden Inc. Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden 83026 0091000

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden - 87K1651 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden
87K1651
Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden 87K1651
HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1651
Product Name Hook Up Wire, 1000Ft, 22Awg Copper White; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SW-24-FM90-36 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M12G5-K-5-LE4 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
3 suppliers