Belden Inc. Hook Up Wire, 1000Ft, 22Awg Copper Green; Jacket Material Belden 83026 0051000

Description
HOOK UP WIRE, 1000FT, 22AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg Copper Green; Jacket Material Belden - 02F5846 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg Copper Green; Jacket Material Belden
02F5846
Hook Up Wire, 1000Ft, 22Awg Copper Green; Jacket Material Belden 02F5846
HOOK UP WIRE, 1000FT, 22AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5846
Product Name Hook Up Wire, 1000Ft, 22Awg Copper Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details