Belden Inc. Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Belden 83026 0021000

Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Belden - 87K1649 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Belden
87K1649
Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Belden 87K1649
HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 22AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1649
Product Name Hook Up Wire, 1000Ft, 22Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details