HOOK UP WIRE, 100FT, 22AWG, COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K6262 |
| Product Name | Hook Up Wire, 100Ft, 22Awg, Copper, Blue; Jacket Material Belden |
| Rated Temperature | 200 C (392 F) |