HOOK UP WIRE, 1000FT, 24AWG COPPER, BLUE; Jacket Material:TFE; Jacket Color:Blue; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5805 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg Copper, Blue; Jacket Material Belden |
| Standards / Certifications | RoHS |