Belden Inc. Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Belden 83023 001100

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:TFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:TFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Belden - 02F5788 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Belden
02F5788
Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Belden 02F5788
HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:TFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN; Jacket Material:TFE; Jacket Color:Brown; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5788
Product Name Hook Up Wire, 100Ft, 24Awg Copper, Brown; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details