HOOK UP WIRE, 100FT, 16AWG, COPPER, WHITE, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K2743 |
| Product Name | Hook Up Wire, 100Ft, 16Awg, Copper, White, 600V; Jacket Material Belden |
| Standards / Certifications | RoHS |