Belden Inc. Hook Up Wire, 500Ft, 16Awg, Copper, Yellow; Jacket Material Belden 83010 004500

Description
HOOK UP WIRE, 500FT, 16AWG, COPPER, YELLOW; Jacket Material:HTF Thermoelastomer; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 16AWG, COPPER, YELLOW; Jacket Material:HTF Thermoelastomer; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 16Awg, Copper, Yellow; Jacket Material Belden - 15B3258 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 16Awg, Copper, Yellow; Jacket Material Belden
15B3258
Hook Up Wire, 500Ft, 16Awg, Copper, Yellow; Jacket Material Belden 15B3258
HOOK UP WIRE, 500FT, 16AWG, COPPER, YELLOW; Jacket Material:HTF Thermoelastomer; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 16AWG, COPPER, YELLOW; Jacket Material:HTF Thermoelastomer; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3258
Product Name Hook Up Wire, 500Ft, 16Awg, Copper, Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details