Belden Inc. Hook Up Wire, 1000Ft, 16Awg, Copper, Red; Jacket Material Belden 83010 0021000

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, Red; Jacket Material Belden - 06M4005 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, Red; Jacket Material Belden
06M4005
Hook Up Wire, 1000Ft, 16Awg, Copper, Red; Jacket Material Belden 06M4005
HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, RED; Jacket Material:PTFE; Jacket Color:Red; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M4005
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details