Belden Inc. Hook Up Wire, 100Ft, 18Awg, Copper, Black, 600V; Jacket Material Belden 83009 010100

Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg, Copper, Black, 600V; Jacket Material Belden - 02F4825 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Black, 600V; Jacket Material Belden
02F4825
Hook Up Wire, 100Ft, 18Awg, Copper, Black, 600V; Jacket Material Belden 02F4825
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet
Hook-Up Wire, 18Awg, Black, 30.5M; Jacket Material Belden - 50AC8156 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Black, 30.5M; Jacket Material Belden
50AC8156
Hook-Up Wire, 18Awg, Black, 30.5M; Jacket Material Belden 50AC8156
HOOK-UP WIRE, 18AWG, BLACK, 30.5M; Jacket Material:TFE; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 30AWG; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, BLACK, 30.5M; Jacket Material:TFE; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; No. of Max Strands x Strand Size:19 x 30AWG; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 02F4825 50AC8156
Product Name Hook Up Wire, 100Ft, 18Awg, Copper, Black, 600V; Jacket Material Belden Hook-Up Wire, 18Awg, Black, 30.5M; Jacket Material Belden
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 3-pole - A-K3P-M12-S-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
View Details
Stability Cables - SP-1-FF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Connecting cable - NEBU-M12G5-E-2.5-W3-M8G4-V2 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 EN 61076-2-104
View Details