HOOK UP WIRE, 500FT, 18AWG COPPER, WHITE; Jacket Material:PTFE; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 19C5204 |
| Product Name | Hook Up Wire, 500Ft, 18Awg Copper, White; Jacket Material Belden |
| Standards / Certifications | RoHS |