Belden Inc. Hook Up Wire, 500Ft, 18Awg, Copper, Gray; Jacket Material Belden 83009 008500

Description
HOOK UP WIRE, 500FT, 18AWG, COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 18AWG, COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 18Awg, Copper, Gray; Jacket Material Belden - 15B3254 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 18Awg, Copper, Gray; Jacket Material Belden
15B3254
Hook Up Wire, 500Ft, 18Awg, Copper, Gray; Jacket Material Belden 15B3254
HOOK UP WIRE, 500FT, 18AWG, COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 18AWG, COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 15B3254
Product Name Hook Up Wire, 500Ft, 18Awg, Copper, Gray; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details