The Hook Up Wire is a 100-foot length of 18 AWG stranded silver-coated copper conductor wire, featuring insulation made from TFE (Tetrafluoroethylene
HOOK UP WIRE, 100FT, 18AWG, COPPER, PURPLE; Jacket Material:PTFE; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K1626 |
| Product Name | Hook Up Wire, 100Ft, 18Awg, Copper, Purple; Jacket Material Belden |
| Rated Temperature | 200 C (392 F) |