Belden Inc. Hook Up Wire, 1000Ft, 18Awg Copper Green; Jacket Material Belden 83009 0051000

Description
HOOK UP WIRE, 1000FT, 18AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Description
HOOK UP WIRE, 1000FT, 18AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 18Awg Copper Green features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene) insulation. It has a nominal diameter of 0.068 inches and a wall thickness of 0.011 inches. This wire is rated for an operating temperature range of -70°C to +200°C and has a maximum operating voltage of 600 VRMS. The wire complies with various standards, including UL ratings and EU directives, ensuring it meets safety and environmental regulations. With a DC resistance of 5.750 Ohm per 1000 ft at 20°C, it is suitable for a range of applications requiring reliable electrical performance. The product is also RoHS compliant, making it a suitable choice for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 1000Ft, 18Awg Copper Green features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene) insulation. It has a nominal diameter of 0.068 inches and a wall thickness of 0.011 inches. This wire is rated for an operating temperature range of -70°C to +200°C and has a maximum operating voltage of 600 VRMS. The wire complies with various standards, including UL ratings and EU directives, ensuring it meets safety and environmental regulations. With a DC resistance of 5.750 Ohm per 1000 ft at 20°C, it is suitable for a range of applications requiring reliable electrical performance. The product is also RoHS compliant, making it a suitable choice for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg Copper Green; Jacket Material Belden - 02F4830 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg Copper Green; Jacket Material Belden
02F4830
Hook Up Wire, 1000Ft, 18Awg Copper Green; Jacket Material Belden 02F4830
HOOK UP WIRE, 1000FT, 18AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG COPPER GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4830
Product Name Hook Up Wire, 1000Ft, 18Awg Copper Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details