The Hook Up Wire, 100Ft, 18AWG, Copper, Green features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene
HOOK UP WIRE, 100FT, 18AWG, COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K2739 |
| Product Name | Hook Up Wire, 100Ft, 18Awg, Copper, Green; Jacket Material Belden |
| Standards / Certifications | RoHS |