Belden Inc. Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Belden 83009 003100

Description
HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Belden - 87K1624 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Belden
87K1624
Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Belden 87K1624
HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1624
Product Name Hook Up Wire, 100Ft, 18Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-3M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
View Details
Twisted Pair Cable - 067381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-185-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Plug socket with cable - KMYZ-4-0,5-B-EX - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled Ractangular design MSZB Cable
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers