Belden Inc. Hook Up Wire, 100Ft, 18Awg Copper, Brown; Jacket Material Belden 83009 001100

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper, Brown; Jacket Material Belden - 87K2738 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper, Brown; Jacket Material Belden
87K2738
Hook Up Wire, 100Ft, 18Awg Copper, Brown; Jacket Material Belden 87K2738
HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; Jacket Material:PTFE; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2738
Product Name Hook Up Wire, 100Ft, 18Awg Copper, Brown; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details