Belden Inc. Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden 83008 0101000

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden - 02F5620 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden
02F5620
Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden 02F5620
HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5620
Product Name Hook Up Wire, 1000Ft, 20Awg Copper Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers