Belden Inc. Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Belden 83008 0081000

Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Belden - 87K1623 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Belden
87K1623
Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Belden 87K1623
HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 20AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1623
Product Name Hook Up Wire, 1000Ft, 20Awg Copper, Gray; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 49.21 ft (150 dm)
View Details