Belden Inc. Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Belden 83008 0031000

Description
HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Belden - 02F5613 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Belden
02F5613
Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Belden 02F5613
HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5613
Product Name Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FM83-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-SF1W31-EH-2.6-Q15N-LE14 - Festo Corporation
Specs
Cable Length 8.53 ft (26 dm)
Connector Type Connection diagram F1
Standards / Certifications DIN 47100
View Details