HOOK UP WIRE, 1000FT, 20AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F5592 |
| Product Name | Hook Up Wire, 1000Ft, 20Awg Copper, Blue; Jacket Material Belden |
| Rated Temperature | 200 C (392 F) |