Belden Inc. Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Belden 83007 006100

Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Belden - 87K2732 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Belden
87K2732
Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Belden 87K2732
HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG, COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K2732
Product Name Hook Up Wire, 100Ft, 20Awg, Copper, Blue; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details