Belden Inc. Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Belden 83007 004100

Description
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Nom.:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Nom.:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Belden - 02F5575 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Belden
02F5575
Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Belden 02F5575
HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Nom.:600VRoHS Compliant: Yes

HOOK UP WIRE, 100FT, 20AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Nom.:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5575
Product Name Hook Up Wire, 100Ft, 20Awg Copper Yellow; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details