Belden Inc. Hook Up Wire, 500Ft, 22Awg Copper, Black; Jacket Material Belden 83006 010500

Description
HOOK UP WIRE, 500FT, 22AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 22AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 22Awg Copper, Black; Jacket Material Belden - 02F5561 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 22Awg Copper, Black; Jacket Material Belden
02F5561
Hook Up Wire, 500Ft, 22Awg Copper, Black; Jacket Material Belden 02F5561
HOOK UP WIRE, 500FT, 22AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 22AWG COPPER, BLACK; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5561
Product Name Hook Up Wire, 500Ft, 22Awg Copper, Black; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6784A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-T1G8-E-25-N-S1G15 - Festo Corporation
Specs
Cable Length 82.02 ft (250 dm)
Connector Type ITT M3
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Flat Flex Ribbon Jumpers, Cables - A127763-ND - DigiKey
Specs
Standards / Certifications RoHS
View Details
3 suppliers