Belden Inc. Hook Up Wire, 100Ft, 22Awg, Copper, Black, 600V; Jacket Material Belden 83006 010100

Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 22 AWG stranded silver-coated copper conductor, designed for various electrical applications. It features TFE (Tetrafluoroethylene) insulation with a wall thickness of 0.010 inches, providing durability and resistance to high temperatures, with an operating range from -70°C to +200°C. The wire is rated for a maximum operating voltage of 600 VRMS and complies with multiple standards, including UL and RoHS regulations. The overall nominal diameter of the wire is 0.050 inches, and it weighs approximately 4 pounds per 1000 feet. This product is suitable for applications requiring reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire is a 100-foot length of 22 AWG stranded silver-coated copper conductor, designed for various electrical applications. It features TFE (Tetrafluoroethylene) insulation with a wall thickness of 0.010 inches, providing durability and resistance to high temperatures, with an operating range from -70°C to +200°C. The wire is rated for a maximum operating voltage of 600 VRMS and complies with multiple standards, including UL and RoHS regulations. The overall nominal diameter of the wire is 0.050 inches, and it weighs approximately 4 pounds per 1000 feet. This product is suitable for applications requiring reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg, Copper, Black, 600V; Jacket Material Belden - 02F5552 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, Black, 600V; Jacket Material Belden
02F5552
Hook Up Wire, 100Ft, 22Awg, Copper, Black, 600V; Jacket Material Belden 02F5552
HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, BLACK, 600V; Jacket Material:PTFE; Jacket Color:Black; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5552
Product Name Hook Up Wire, 100Ft, 22Awg, Copper, Black, 600V; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details