Belden Inc. Single Conductor Cables (Hook - UpWire) - 83006 009100 83006 009100

Description
Manufacturer: Belden Inc. Win Source Part Number: 777885-83006 009100 Operating Temperature Range: -70°C ~ 200°C Features: High Temperature Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1213 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: White Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 777885-83006 009100 Operating Temperature Range: -70°C ~ 200°C Features: High Temperature Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1213 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: White Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 83006 009100
777885-83006 009100
Single Conductor Cables (Hook - UpWire) - 83006 009100 777885-83006 009100
Manufacturer: Belden Inc. Win Source Part Number: 777885-83006 009100 Operating Temperature Range: -70°C ~ 200°C Features: High Temperature Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1213 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: White Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Belden Inc.
Win Source Part Number: 777885-83006 009100
Operating Temperature Range: -70°C ~ 200°C
Features: High Temperature
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Ratings: UL Style 1213
Conductor Strand: 19/34
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter: 0.050" (1.27mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hook Up Wire, 100Ft, 22Awg, Copper, White, 600V; Jacket Material Belden - 87K2730 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg, Copper, White, 600V; Jacket Material Belden
87K2730
Hook Up Wire, 100Ft, 22Awg, Copper, White, 600V; Jacket Material Belden 87K2730
HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG, COPPER, WHITE, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 777885-83006 009100 87K2730
Product Name Single Conductor Cables (Hook - UpWire) - 83006 009100 Hook Up Wire, 100Ft, 22Awg, Copper, White, 600V; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details