Belden Inc. Hook Up Wire, 500Ft, 22Awg Copper, Green; Jacket Material Belden 83006 005500

Description
HOOK UP WIRE, 500FT, 22AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 22AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 22Awg Copper, Green; Jacket Material Belden - 90B7474 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 22Awg Copper, Green; Jacket Material Belden
90B7474
Hook Up Wire, 500Ft, 22Awg Copper, Green; Jacket Material Belden 90B7474
HOOK UP WIRE, 500FT, 22AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 22AWG COPPER, GREEN; Jacket Material:PTFE; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90B7474
Product Name Hook Up Wire, 500Ft, 22Awg Copper, Green; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details