Belden Inc. Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden 83006 002500

Description
HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:HTF Thermoelastomer; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:HTF Thermoelastomer; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden - 02F5554 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden
02F5554
Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden 02F5554
HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:HTF Thermoelastomer; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 22AWG, COPPER, RED; Jacket Material:HTF Thermoelastomer; Jacket Color:Red; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Operating Temperature Max:200°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F5554
Product Name Hook Up Wire, 500Ft, 22Awg, Copper, Red; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details