Belden Inc. WIRE, HOOK UP, HIGH TEMPERATURE, 22AWG,STRANDED, TFE TEFLON, 600V, UL 1213 VIOL 83005 007100

Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.
Description
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Suppliers

Company
Product
Description
Supplier Links
WIRE, HOOK UP, HIGH TEMPERATURE, 22AWG,STRANDED, TFE TEFLON, 600V, UL 1213 VIOL - 70003411 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIRE, HOOK UP, HIGH TEMPERATURE, 22AWG,STRANDED, TFE TEFLON, 600V, UL 1213 VIOL
70003411
WIRE, HOOK UP, HIGH TEMPERATURE, 22AWG,STRANDED, TFE TEFLON, 600V, UL 1213 VIOL 70003411
Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties. Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs. Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem. Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline, acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Teflon® insulation materials are fluorinated thermoplastic with outstanding thermal, physical, and electrical properties.
Teflon® is generally restricted to applications requiring its special characteristics due to relatively high processing costs.
Teflon® is especially suitable for internal wiring soldering applications where insulation melt back is a specific problem.
Belden Teflon® wire products are outstanding in their resistance to oil, ozone, aromatic hydrocarbons, water, alcohol, gasoline,
acids, alkalis, oxidation, heat, sunlight and flame; and also in their ability to remain flexible at low temperatures.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70003411
Product Name WIRE, HOOK UP, HIGH TEMPERATURE, 22AWG,STRANDED, TFE TEFLON, 600V, UL 1213 VIOL
Approvals UL Listing Mark; UL Listed, CE Marked and MIL-W-16878/4
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Primary Wire - 1112063001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Electrode Wire - AS 765-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details