Belden Inc. Single Conductor Cables (Hook - UpWire) - 83005 003100 83005 003100

Description
Manufacturer: Belden Inc. Win Source Part Number: 1050402-83005 003100 Features: High Temperature Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1213 Conductor Strand: 7/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -70°C to 200°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Belden Inc. Win Source Part Number: 1050402-83005 003100 Features: High Temperature Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1213 Conductor Strand: 7/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -70°C to 200°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 83005 003100
1050402-83005 003100
Single Conductor Cables (Hook - UpWire) - 83005 003100 1050402-83005 003100
Manufacturer: Belden Inc. Win Source Part Number: 1050402-83005 003100 Features: High Temperature Wire Gauge: 22 AWG Length: 100.0' (30.5m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1213 Conductor Strand: 7/30 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Tetrafluoroethylene (TFE) Jacket (Insulation) Diameter: 0.050" (1.27mm) Jacket Color: Orange Jacket (Insulation) Thickness: 0.010" (0.25mm) Categories: Cables, Wires Status: Active Temperature Range - Operating: -70°C to 200°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Belden Inc.
Win Source Part Number: 1050402-83005 003100
Features: High Temperature
Wire Gauge: 22 AWG
Length: 100.0' (30.5m)
Cable Type: Hook-Up
Voltage: 600V
Ratings: UL Style 1213
Conductor Strand: 7/30
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter: 0.050" (1.27mm)
Jacket Color: Orange
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Categories: Cables, Wires
Status: Active
Temperature Range - Operating: -70°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Belden - 87K2725 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Belden
87K2725
Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Belden 87K2725
HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER ORANGE; Jacket Material:PTFE; Jacket Color:Orange; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1050402-83005 003100 87K2725
Product Name Single Conductor Cables (Hook - UpWire) - 83005 003100 Hook Up Wire, 100Ft, 22Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details