Belden Inc. Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Belden 83004 003100

Description
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:TFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:TFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Belden - 87K6250 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Belden
87K6250
Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Belden 87K6250
HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:TFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER ORANGE; Jacket Material:TFE; Jacket Color:Orange; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6250
Product Name Hook Up Wire, 100Ft, 24Awg Copper Orange; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Harnessing, Adaptation for ETAS measuring technique, ETK - FETK adapter -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
View Details