The Hook Up Wire is a 100-foot length of 24 AWG stranded silver-coated copper conductor, insulated with TFE (Tetrafluoroethylene
HOOK UP WIRE, 100FT, 24AWG, COPPER, RED; Jacket Material:TFE; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 87K2720 |
| Product Name | Hook Up Wire, 100Ft, 24Awg, Copper, Red; Jacket Material Belden |
| Standards / Certifications | RoHS |