The Hook Up Wire, 1000Ft, 24Awg Copper, Gray features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene
HOOK UP WIRE, 1000FT, 24AWG COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4766 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg Copper, Gray; Jacket Material Belden |
| Rated Temperature | 200 C (392 F) |