HOOK UP WIRE, 100FT, 24AWG, COPPER, GRAY; Jacket Material:PTFE; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 02F4747 |
| Product Name | Hook Up Wire, 100Ft, 24Awg, Copper, Gray; Jacket Material Belden |
| Rated Temperature | 200 C (392 F) |