Belden Inc. Hook Up Wire, 500Ft, 24Awg Copper Yellow; Jacket Material Belden 83003 004500

Description
HOOK UP WIRE, 500FT, 24AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Description
HOOK UP WIRE, 500FT, 24AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 500Ft, 24Awg Copper Yellow, features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene) insulation. It has a nominal diameter of 0.044 inches and a wall thickness of 0.010 inches. This wire is rated for an operating temperature range of -70°C to +200°C and has a maximum operating voltage of 600 Vrms. It complies with various standards, including UL rating of 105°C and military specification MIL-W-16878/4, except for stranding. The wire is also RoHS compliant and meets several EU directives. Weighing 1.5 lbs per 500 ft, this product is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Hook Up Wire, 500Ft, 24Awg Copper Yellow, features a stranded silver-coated copper conductor with TFE (Tetrafluoroethylene) insulation. It has a nominal diameter of 0.044 inches and a wall thickness of 0.010 inches. This wire is rated for an operating temperature range of -70°C to +200°C and has a maximum operating voltage of 600 Vrms. It complies with various standards, including UL rating of 105°C and military specification MIL-W-16878/4, except for stranding. The wire is also RoHS compliant and meets several EU directives. Weighing 1.5 lbs per 500 ft, this product is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 500Ft, 24Awg Copper Yellow; Jacket Material Belden - 02F4753 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 500Ft, 24Awg Copper Yellow; Jacket Material Belden
02F4753
Hook Up Wire, 500Ft, 24Awg Copper Yellow; Jacket Material Belden 02F4753
HOOK UP WIRE, 500FT, 24AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

HOOK UP WIRE, 500FT, 24AWG COPPER YELLOW; Jacket Material:PTFE; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F4753
Product Name Hook Up Wire, 500Ft, 24Awg Copper Yellow; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details