Belden Inc. Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden 83002 0061000

Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden - 87K1601 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden
87K1601
Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden 87K1601
HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 26AWG COPPER, BLUE; Jacket Material:PTFE; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:200°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K1601
Product Name Hook Up Wire, 1000Ft, 26Awg Copper, Blue; Jacket Material Belden
Rated Temperature 200 C (392 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details