Belden Inc. Hook Up Wire, 100Ft, 28Awg, Copper, Black, 600V; Jacket Material Belden 83001 010100

Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLACK, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLACK, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 28Awg, Copper, Black, 600V; Jacket Material Belden - 87K6243 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 28Awg, Copper, Black, 600V; Jacket Material Belden
87K6243
Hook Up Wire, 100Ft, 28Awg, Copper, Black, 600V; Jacket Material Belden 87K6243
HOOK UP WIRE, 100FT, 28AWG, COPPER, BLACK, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 28AWG, COPPER, BLACK, 600V; Jacket Material:HTF Thermoelastomer; Jacket Color:Black; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87K6243
Product Name Hook Up Wire, 100Ft, 28Awg, Copper, Black, 600V; Jacket Material Belden
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details